All Shore Industries OLED display 2.42" 128X64 Yellow ASI-O-242FAYYH10/M

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OLED display 2.42
Staten Island, NY, USA
OLED display 2.42" 128X64 Yellow
ASI-O-242FAYYH10/M
OLED display 2.42" 128X64 Yellow ASI-O-242FAYYH10/M
ASI-O-242FAYYH10/M is a 2.42 inch OLED, with a 128 x 64 resolution, Yellow color.

ASI-O-242FAYYH10/M is a 2.42 inch OLED, with a 128 x 64 resolution, Yellow color.

Supplier's Site Datasheet

Technical Specifications

  All Shore Industries
Product Category Liquid Crystal Display (LCD) Modules
Product Number ASI-O-242FAYYH10/M
Product Name OLED display 2.42" 128X64 Yellow
Viewing Area Width 55.01 mm (2.17 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Crystal Display 4 digit LCD glass - ASI-024 - All Shore Industries
Specs
Technology TFT
Character Width 17.8 mm (0.7008 inch)
Character Height 17.8 mm (0.7008 inch)
View Details
TFT 5
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 108 mm (4.25 inch)
View Details
TFT 10.4
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 211 mm (8.31 inch)
View Details
TFT 4.3
All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 95.04 mm (3.74 inch)
View Details