Multi-function process indicators with input signal range ±10 Vdc, ±20 mA, potentiometer. 5, 10 and 24 V sensor excitation. Easy programming using 5 keys on front panel. 14 mm red LED display. Three versions: standard, two thresholds or two thresholds + analogue output. 27 pre-programmed functions accessible by 4 logic inputs (functions: tare, min., max., hold, reset, etc.). Frame linearisation (11).
Properties Measured = Current, Voltage
Display Type = LED
Cutout Height = 93mm
Cutout Width = 45mm
Minimum Temperature = -10°C
Maximum Temperature = +60°C
Series = PA420
RS Components, Ltd. | |
---|---|
Product Category | Digital Panel Meters |
Product Number | 3481705 |
Input Type | AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage |