ifm electronic gmbh IO-Link display E30391

Description
With text displays and dialogue box for free text Colour change for text and background Flexible adaptation of the display, also during operation Easy integration into each IO-Link structure
Request a Quote
Description
With text displays and dialogue box for free text Colour change for text and background Flexible adaptation of the display, also during operation Easy integration into each IO-Link structure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IO-Link display - E30391 - ifm electronic gmbh
Essen, Germany
IO-Link display
E30391
IO-Link display E30391
With text displays and dialogue box for free text Colour change for text and background Flexible adaptation of the display, also during operation Easy integration into each IO-Link structure
  • With text displays and dialogue box for free text
  • Colour change for text and background
  • Flexible adaptation of the display, also during operation
  • Easy integration into each IO-Link structure
Supplier's Site
IO-Link display - E30391 - ifm efector inc.
Malvern, PA, United States
IO-Link display
E30391
IO-Link display E30391
Functions with or without PLC Multi-color display Visualizes ifm sensor values which are connected to ifm masters Easy integration for each IO-Link device From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Functions with or without PLC
  • Multi-color display
  • Visualizes ifm sensor values which are connected to ifm masters
  • Easy integration for each IO-Link device

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number E30391 E30391
Product Name IO-Link display IO-Link display
Display Technology LED LED
Display Colors Yellow Yellow
Response Time 8.4 milliseconds 8.4 milliseconds
Width 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 7966932 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details