M135-0-0-12-0 -- PANEL METER, DIGITAL, MINI; 5DCV; 0-2 DCV; 3-1/2 DIGIT BLACK LED
Simpson Electric CompanyPanel Meter, Digital, Mini; 5DCV; 0-2 DCV; 3-1/2 digit Black LEDM135-0-0-12-0
Allied Electronics, Inc.
Done
Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 3-1/2 digit Black LED
70209696
Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 3-1/2 digit Black LED
70209696
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Digital Panel Meters
Product Number
70209696
Product Name
Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 3-1/2 digit Black LED