A range of single-digit 7-segment LED displays from Kingbright. The displays exhibit excellent visibility with high on/off contrast, and are available in a range of colours.
Low current operation. Excellent character appearance. Grey face with white segments. Easy mounting on P.C. boards or sockets. Categorized for luminous intensity. Mechanically rugged. RoHS compliant
Display Type = 7-Segment
Number of Characters = 1
LED Colours = Red
Number of Segments = 7
Character Width = 8mm
Character Height = 14.2mm
Common Connection = Cathode
Mounting Type = Surface Mount
External Width = 12.4mm
External Dimensions = 19 x 12.4 x 3.75mm
Delivery on production packaging - Reel. This product is non-returnable.
A range of single-digit 7-segment LED displays from Kingbright. The displays exhibit excellent visibility with high on/off contrast, and are available in a range of colours.
Low current operation. Excellent character appearance. Grey face with white segments. Easy mounting on P.C. boards or sockets. Categorized for luminous intensity. Mechanically rugged. RoHS compliant
Display Type = 7-Segment
Number of Characters = 1
LED Colours = Red
Number of Segments = 7
Character Width = 8mm
Character Height = 14.2mm
Common Connection = Cathode
Mounting Type = Surface Mount
External Width = 12.4mm
External Dimensions = 19 x 12.4 x 3.75mm
Red single 0.56in SMD CC KCSC56-105 - Displays & Industrial Monitors - LED Displays
SMD DISP 0.56" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:44mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
Product Number | 6165591P | 1461460 | 64T3243 |
Product Name | Smd Disp 0.56 Common Cathode Red; Led Color Kingbright | ||
Display Type | Segmented | Segmented | Segmented |
Common | Common Cathode | Common Cathode | |
LED Color | Red; Red | Red; Red | Red |
Character Height | 14.2 mm (0.5591 inch) | 14.2 mm (0.5591 inch) | 14.22 mm (0.5598 inch) |