Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies.
Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies.
LED HB-Red 7-segment display,8mm,CA - Displays & Industrial Monitors - LED Displays
Delivery on production packaging - Bag. This product is non-returnable.
LED HB-Red 7-segment display,8mm,CA - Displays & Industrial Monitors - LED Displays
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | RS Components, Ltd. | |
---|---|---|---|
Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
Product Number | LAP-301VB | LAP-301VB | 1246758P |
Product Name | High Brightness Numeric LED Displays | High Brightness Numeric LED Displays | |
Display Type | Segmented | Segmented | Segmented |
Character Type | Numeric | Numeric | |
LED Color | Red | Red | Red; Red |
Number of Characters | 1 # | 1 # | |
Wavelength | 650 nm | 650 nm |