5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.05V 10mA 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209", 5.30mm)
ROHM Semiconductor USA, LLC | DigiKey | |
---|---|---|
Product Category | Digital LED Displays | Digital LED Displays |
Product Number | LA-301XL | 511-1521-ND |
Product Name | Single Digit LED Numeric Displays | LED Character and Numeric |
Display Type | Segmented | Segmented |
Character Type | Numeric | |
LED Color | Yellow | Yellow |
Number of Characters | 1 # | 1 # |
Wavelength | 589 nm | 589 nm |