Display Modules - LED Character and Numeric Red, Green, Blue (RGB) 7-Segment 2 Character 2V Red, 2.85V Green, 2.95V Blue 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm) 14-DIP (0.600", 15.24mm)
DigiKey | |
---|---|
Product Category | Digital LED Displays |
Product Number | 1568-1473-ND |
Product Name | LED Character and Numeric |
Display Type | Segmented |
LED Color | Green |
Number of Characters | 2 # |
Wavelength | 464 to 629 nm |
Character Height | 14.22 mm (0.5600 inch) |