Display Modules - LED Character and Numeric Yellow 7-Segment 2 Character Common Anode 2.05V 20mA 0.504" H x 0.782" W x 0.276" D (12.80mm x 19.86mm x 7.00mm) 10-DIP (0.400", 10.16mm)
LED Displays & Accessories 2 Digit, Yellow Low Current
DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Digital LED Displays | Digital LED Displays |
Product Number | 160-1534-5-ND | LTD-4608JS |
Product Name | LED Character and Numeric | LED Displays & Accessories |
Display Type | Segmented | |
Common | Common Anode | |
LED Color | Yellow | |
Number of Characters | 2 # | |
Wavelength | 588 nm |