Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.748" H x 0.985" W x 0.152" D (19.00mm x 25.00mm x 3.85mm) 10-SMD, No Lead
Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.748" H x 0.985" W x 0.152" D (19.00mm x 25.00mm x 3.85mm) 10-SMD, No Lead
Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.748" H x 0.985" W x 0.152" D (19.00mm x 25.00mm x 3.85mm) 10-SMD, No Lead
DigiKey | |
---|---|
Product Category | Digital LED Displays |
Product Number | 1516-1027-6-ND |
Product Name | LED Character and Numeric |
Display Type | Segmented |
Common | Common Anode |
LED Color | Red |
Number of Characters | 2 # |
Wavelength | 625 nm |