Display Modules - LED Character and Numeric Yellow-Green 7-Segment 1 Character Common Anode 2V 20mA 0.748" H x 0.492" W x 0.152" D (19.00mm x 12.50mm x 3.85mm) 10-SMD, No Lead
Display Modules - LED Character and Numeric Yellow-Green 7-Segment 1 Character Common Anode 2V 20mA 0.748" H x 0.492" W x 0.152" D (19.00mm x 12.50mm x 3.85mm) 10-SMD, No Lead
Display Modules - LED Character and Numeric Yellow-Green 7-Segment 1 Character Common Anode 2V 20mA 0.748" H x 0.492" W x 0.152" D (19.00mm x 12.50mm x 3.85mm) 10-SMD, No Lead
DigiKey | |
---|---|
Product Category | Digital LED Displays |
Product Number | 1516-1143-1-ND |
Product Name | LED Character and Numeric |
Display Type | Segmented |
Common | Common Anode |
LED Color | Green |
Number of Characters | 1 # |
Wavelength | 570 nm |