PIN Photodiode in 5 mm (T1 ¾) Plastic Package, Radiant Sensitive Area 1 x 1 mm², Half Angle ±10 °
Photodiode 850nm 5ns 20° Radial
This family of photodiodes, from OSRAM Opto Semiconductors, come in standard 5mm (T-1 3/4) through-hole packages. They are designed to detect either full spectrum or visible light and come in clear packages. Photodiodes with the daylight filter option are available for blocking out ambient visible light. Suitable applications for the 5mm PIN photodiodes include, high speed photointerrupters, industrial electronics and for control/drive circuits.
5mm (T-1 3/4) packages. Clear plastic packages. Through-hole mounted. Radiant sensitive area: 1 x 1 mm². Variety of acceptance angles. Wavelength range: 400 to 1100 nm. Short switching time
Spectrums Detected = Infrared, Visible Light
Wavelength of Peak Sensitivity = 850nm
Package Type = T-1 3/4
Mounting Type = Through Hole
Number of Pins = 2
Diode Material = Si
Minimum Wavelength Detected = 400nm
Maximum Wavelength Detected = 1100nm
Length = 5.9mm
Width = 5mm
Delivery on production packaging - Tape. This product is non-returnable.
This family of photodiodes, from OSRAM Opto Semiconductors, come in standard 5mm (T-1 3/4) through-hole packages. They are designed to detect either full spectrum or visible light and come in clear packages. Photodiodes with the daylight filter option are available for blocking out ambient visible light. Suitable applications for the 5mm PIN photodiodes include, high speed photointerrupters, industrial electronics and for control/drive circuits.
5mm (T-1 3/4) packages. Clear plastic packages. Through-hole mounted. Radiant sensitive area: 1 x 1 mm². Variety of acceptance angles. Wavelength range: 400 to 1100 nm. Short switching time
Spectrums Detected = Infrared, Visible Light
Wavelength of Peak Sensitivity = 850nm
Package Type = T-1 3/4
Mounting Type = Through Hole
Number of Pins = 2
Diode Material = Si
Minimum Wavelength Detected = 400nm
Maximum Wavelength Detected = 1100nm
Length = 5.9mm
Width = 5mm
This family of photodiodes, from OSRAM Opto Semiconductors, come in standard 5mm (T-1 3/4) through-hole packages. They are designed to detect either full spectrum or visible light and come in clear packages. Photodiodes with the daylight filter option are available for blocking out ambient visible light. Suitable applications for the 5mm PIN photodiodes include, high speed photointerrupters, industrial electronics and for control/drive circuits.
5mm (T-1 3/4) packages. Clear plastic packages. Through-hole mounted. Radiant sensitive area: 1 x 1 mm². Variety of acceptance angles. Wavelength range: 400 to 1100 nm. Short switching time
Spectrums Detected = Infrared, Visible Light
Wavelength of Peak Sensitivity = 850nm
Mounting Type = Through Hole
Number of Pins = 2
Diode Material = Si
Minimum Wavelength Detected = 400nm
Maximum Wavelength Detected = 1100nm
Length = 5.9mm
Width = 5mm
Height = 9mm
OSRAM Opto Semiconductors | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Photodiodes | Photodiodes | Photodiodes | Photodiodes | Photodiodes |
Product Number | SFH 213 | 475-SFH213-ND | 6548902P | 9128573 | SFH 213 |
Product Name | PIN Photodiodes in Through hole package | Photodiodes | Photodiodes | ||
Photodiode Type | PIN Photodiode | PIN Photodiode | |||
Photodiode Spectral Response | IR | IR | Visible; IR | Visible; IR | |
Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) | 400 to 1100 nm (4000 to 11000 Å) | 400 to 1100 nm (4000 to 11000 Å) | 400 to 1100 nm (4000 to 11000 Å) | |
Peak Sensitivity Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | |
Photodiode Package | Leaded | Leaded; THT; Radial | T-1 3/4 |