Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length
Allied Electronics, Inc. | |
---|---|
Product Category | Photoconductive Cells |
Product Number | 70136804 |
Product Name | Photocell; 6.7 Megohms (Min.); 615 nm; 120 Vpeak (Max.); 200 mW @ 25 degC; TO-5 |
Package Type | TO-5 |
Mounting Option | Surface Mount |
Lead Length | 38 mm (1.5 inch) |
Peak Wavelength | 615 nm (6150 Å) |