LED Lighting Color LUXEON C Cyan 500nm (490nm ~ 510nm) 0707 (1919 Metric)
LED Lighting Color LUXEON C Cyan 500nm (490nm ~ 510nm) 0707 (1919 Metric)
LED Lighting Color LUXEON C Cyan 500nm (490nm ~ 510nm) 0707 (1919 Metric)
High Power LEDs - Single Color Cyan
The LUXEON C Colour Line series from Lumileds, is a family of single colour and white LEDs. They are designed to offer exceptional colour mixing with one focal length for all colours. This enables consistent radiation from secondary lenses. Its compact package and low profile make it ideal for use in applications where space is limited. Available in a range of different colours, suitable applications for the LUXEON C include, architecture, emergency vehicle lighting, tuneable lamps and horticulture lighting. .
Features of the LUXEON C Colour Line LEDs:. One focal length. Consistent radiation patterns. 2 x 2 x 1.35 mm compact package. High output from a small package. Low profile dome lens.
LED Colours = Cyan
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 3.5 V
Number of Pins = 3
Viewing Angle = 170 °
Luminous Flux = 72 lm
Lens Shape = Dome
Dominant Wavelength = 490 - 510 nm
Dimensions = 2 x 2 x 1.35mm
The LUXEON C Colour Line series from Lumileds, is a family of single colour and white LEDs. They are designed to offer exceptional colour mixing with one focal length for all colours. This enables consistent radiation from secondary lenses. Its compact package and low profile make it ideal for use in applications where space is limited. Available in a range of different colours, suitable applications for the LUXEON C include, architecture, emergency vehicle lighting, tuneable lamps and horticulture lighting. .
Features of the LUXEON C Colour Line LEDs:. One focal length. Consistent radiation patterns. 2 x 2 x 1.35 mm compact package. High output from a small package. Low profile dome lens.
LED Colours = Cyan
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 3.5 V
Number of Pins = 3
Viewing Angle = 170 °
Luminous Flux = 72 lm
Lens Shape = Dome
Dominant Wavelength = 490 - 510 nm
Dimensions = 2 x 2 x 1.35mm
Delivery on production packaging - Reel. This product is non-returnable.
LUXEON C Cyan LED 490nm-510nm - LEDs & LED Accessories - Visible LEDs
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | 1416-1917-1-ND | L1C1-CYN1000000000 | 1113608 |
Product Name | LED Color Lighting | High Power LEDs - Single Color | |
LED Package: | 0707 (1919 Metric) | 2 x 2 x 1.35mm | |
LED Type | Cyan | Cyan | |
Peak Wavelength | 500 nm (5000 Å) | 490 to 510 nm (4900 to 5100 Å) | |
Viewing Angle | 170 degrees | 170 degrees |