Bridgelux, Inc. Vero 13D Warm White Led Array Bridgelux BXRC-27G2000-D-82

Description
VERO 13D WARM WHITE LED ARRAY

Suppliers

Company
Product
Description
Supplier Links
Vero 13D Warm White Led Array Bridgelux - 70AH4547 - Newark, An Avnet Company
Chicago, IL, United States
Vero 13D Warm White Led Array Bridgelux
70AH4547
Vero 13D Warm White Led Array Bridgelux 70AH4547
VERO 13D WARM WHITE LED ARRAY

VERO 13D WARM WHITE LED ARRAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH4547
Product Name Vero 13D Warm White Led Array Bridgelux
Unlock Full Specs
to access all available technical data

Similar Products

Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
 - 7734949 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 6500 K
Array Array
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PSML2 series high heat dissipation chip LED - SMLK18WBJCW - ROHM Semiconductor USA, LLC
Specs
LED Package: 4.5 mm x2.0 mm
LED Type White
Optical Power Output 675 milliwatts
View Details
3 suppliers