Wurth Elektronik GmbH & Co. KG LED Indication - Discrete 150040AS73220

Description
Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
LED Indication - Discrete
732-13423-6-ND
LED Indication - Discrete 732-13423-6-ND
Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
732-13423-2-ND
LED Indication - Discrete 732-13423-2-ND
Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
732-13423-1-ND
LED Indication - Discrete 732-13423-1-ND
Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Amber 605nm LED Indication - Discrete 2V 0402 (1005 Metric)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150040AS73220
Standard LEDs - SMD 150040AS73220
Standard LEDs - SMD WL-SMCC SMT LED Mono-color

Standard LEDs - SMD WL-SMCC SMT LED Mono-color

Supplier's Site Datasheet
Led, Amber, 80Mcd, 605Nm, 0402; Led Colour Wurth Elektronik - 95AC2577 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 80Mcd, 605Nm, 0402; Led Colour Wurth Elektronik
95AC2577
Led, Amber, 80Mcd, 605Nm, 0402; Led Colour Wurth Elektronik 95AC2577
LED, AMBER, 80MCD, 605NM, 0402; LED Colour:Amber; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:WL-SMCC RoHS Compliant: Yes

LED, AMBER, 80MCD, 605NM, 0402; LED Colour:Amber; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:WL-SMCC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-13423-6-ND 150040AS73220 95AC2577
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Amber, 80Mcd, 605Nm, 0402; Led Colour Wurth Elektronik
LED Package: 0402 (1005 Metric)
LED Type Amber
Peak Wavelength 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 80 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

 - 7732846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Red; Orange; Red-Orange
Array Array
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness chip LED with reflector - SML-Z14U4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3950-K0002 - Broadcom Inc.
Specs
LED Package: T1 3/4
LED Type Green
Peak Wavelength 583 nm (5830 Å)
View Details
3 suppliers