CREE Surface Mount LEDs
CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Marktech Optoelectronics | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | CLA1A-WKW |
Product Name | High Brightness LED |
LED Package: | SMD-White Face |
LED Type | White |
Peak Wavelength | 465 nm (4650 Å) |
Viewing Angle | 120 degrees |