Infrared Emitters
Marktech has recently expanded infrared capabilities to well beyond the 870 and 940 wavelengths, which have been the most popular ranges for designs over recent years. Recent additions to the product line include 1300nm, 1550nm and 1720nm wavelengths. We offer one of the broadest wavelength ranges in the industry which includes UV and "SuperLong" wavelengths as high as 2600nm. Our abilities to control wafer production through packaging assure the highest quality and reliability products are manufactured within our facilities.
Please see our product offering below or contact our engineers to discuss custom designs.
Marktech Optoelectronics | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | MT5720-IR |
Product Name | Emitter |
LED Package: | 5mm Plastic Round |
LED Type | Infrared; Red |
Peak Wavelength | 720 nm (7200 Å) |
Viewing Angle | 20 degrees |