These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Standard LEDs - Through Hole Amber, 590nm 30 Deg, 9300mcd(max)
The HLMP-EDxx, HLMP-EGxx, HLMP-EHxx and HLMP-ELxx series, from Avago Technologies, are extra high brightness LED lamps. This family of precision optical performance AllnGaP LEDs offer a high light output for readability in sunlight. They are also very reliable. The AllnGaP technology enables these LEDs to provide a stable light output over long periods of time. The HLMP-ED/EG/EH/EL series are untinted LED lamps in T-1 3/4 (5mm) packages incorporating second generation optics. This produces a well defined spatial radiation pattern at specific viewing cone angles. Made from an optical grade epoxy, the HLMP-ED/EG/EH/EL LEDs offer high temperature and high moisture resistance performance in outdoor signal and sign applications. It contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. Suitable applications for the HLMP-ED/EG/EH/EL include, traffic management, solar power signs and commercial outdoor advertising.
Features of the HLMP-ED/EG/EH/EL LEDs:. - Viewing angle: 15°, 23°, 30°. - High luminous output. - Superior resistance to moisture
LED Colours = Amber
Package Type = 5mm (T-1 3/4)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 2.4 V
Luminous Intensity = 9300 mcd
Number of Pins = 2
Viewing Angle = 30 °
Luminous Flux = 500 lm/W
Lens Shape = Oval
The HLMP-EDxx, HLMP-EGxx, HLMP-EHxx and HLMP-ELxx series, from Avago Technologies, are extra high brightness LED lamps. This family of precision optical performance AllnGaP LEDs offer a high light output for readability in sunlight. They are also very reliable. The AllnGaP technology enables these LEDs to provide a stable light output over long periods of time. The HLMP-ED/EG/EH/EL series are untinted LED lamps in T-1 3/4 (5mm) packages incorporating second generation optics. This produces a well defined spatial radiation pattern at specific viewing cone angles. Made from an optical grade epoxy, the HLMP-ED/EG/EH/EL LEDs offer high temperature and high moisture resistance performance in outdoor signal and sign applications. It contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. Suitable applications for the HLMP-ED/EG/EH/EL include, traffic management, solar power signs and commercial outdoor advertising.
Features of the HLMP-ED/EG/EH/EL LEDs:. - Viewing angle: 15°, 23°, 30°. - High luminous output. - Superior resistance to moisture
LED Colours = Amber
Package Type = 5mm (T-1 3/4)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 2.4 V
Luminous Intensity = 9300 mcd
Number of Pins = 2
Viewing Angle = 30 °
Luminous Flux = 500 lm/W
Lens Shape = Oval
Delivery on production packaging - Reel. This product is non-returnable.
Amber 590nm LED Indication - Discrete 2.1V Radial
Amber 590nm LED Indication - Discrete 2.1V Radial
Broadcom Inc. | VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | HLMP-EL3B-WXKDD | HLMP-EL3B-WXKDD | 9120582 | 516-3535-3-ND |
Product Name | 5mm Round Amber | Standard LEDs - Through Hole | LED Indication - Discrete | |
LED Package: | T-1 3/4 | Radial | ||
LED Type | Amber | Amber | Amber | |
Peak Wavelength | 590 nm (5900 Å) | 594 nm (5940 Å) | ||
Viewing Angle | 30 degrees | 30 degrees | 30 degrees | |
Luminous Intensity | 9300 milliCandela | 9300 milliCandela | 7400 milliCandela |