Steel Retainer
LINEAR BALL BEARINGS-CLOSED TYPE – INCH
• Steel Shell Hardened to Rc 60-64
NOTE:
1. To order bearings with seals on both ends click on part number and select the
option.
2. 2-1/2", 3" and 4" sizes are nonseal type only.
Quality Bearings & Components | |
---|---|
Product Category | Linear Bearings |
Product Number | BLXABX-SW40CS |
Product Name | Linear Ball Bearings-Closed Type - Inch |
Bearing Type | Bushing (Ball) |
Open Closed - Bushing | Closed |
Bearing Diameter | 2.5 inch (63.5 mm) |