Eclipse Magnetics N841

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9093654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium iron boron rare earth material. Strongest magnet material available. 80°C max. operating temperature. High resistance to de-magnetisation. Anisotropic. N35 grade material. Can be used in a variety of attracting, clamping and positioning applications Magnet Type = Disc Width/Diameter = 10mm Pull Force = 0.59kg Thickness = 1mm Material = Neodymium

Neodymium iron boron rare earth material. Strongest magnet material available. 80°C max. operating temperature. High resistance to de-magnetisation. Anisotropic. N35 grade material. Can be used in a variety of attracting, clamping and positioning applications
Magnet Type = Disc
Width/Diameter = 10mm
Pull Force = 0.59kg
Thickness = 1mm
Material = Neodymium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 9093654
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Damping magnet - E10753 - ifm electronic gmbh
ifm electronic gmbh
Specs
Industrial Magnets Individual Magnets; Damping Magnets
Operating Temperature -13 to 482 F (-25 to 250 C)
Maximum Magnetic Force 1200 Gauss
View Details
Proximity Sensors, Magnets - LMPSM - Comus International
Specs
Width 0.5512 inch (14 mm)
Thickness / Height 0.2362 inch (6 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
 - 1719755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.89 inch (48 mm)
Length 1.3 inch (33 mm)
View Details