The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic fields at a specified distance to help system designers match the appropriate magnet to their requirements.
Magnet Rare Earth 0.220" Sq x 0.200" H (5.60mm x 5.08mm)
Honeywell Sensing & IoT | DigiKey | |
---|---|---|
Product Category | Industrial Magnets | Rare-Earth Magnets |
Product Number | 103MG8 | 480-6139-ND |
Product Name | MG Series, rare earth pressed bar magnet, 5,59 mm W x 5,59 mm H x 5,08 mm Dia. [0.22 in W x 0.22 in H x 0.20 in Dia.] | Multi Purpose Magnets |
Industrial Magnets | Rare-Earth Magnet | |
Material | Rare Earth | |
Manufacturing Method | Rare Earth/pressed |