Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
120nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0805 (2012 Metric)
INDUCTOR, 120NH, 600MHZ, 0805; Inductance:120nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V2 Series; Core Material:- RoHS Compliant: Yes
INDUCTOR, 120NH, 600MHZ, 0805; Inductance:120nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V2 Series; Core Material:- RoHS Compliant: Yes
Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | MCL2012V2-121-R | 283-MCL2012V2-121-RTR-ND | 41AH6643 |
Product Name | RF Chip Inductor | Fixed Inductors | Inductor, 120Nh, 600Mhz, 0805; Inductance Eaton Coiltronics |
Technology | Multilayer | Multilayer | |
Application | RF Choke | ||
Inductance Range | 0.1200 microH | 0.1200 microH | |
DCR | 0.9500 ohms | 0.9500 ohms | 0.9500 ohms |
Rated DC Current | 300 milliamps | 300 milliamps |