Panasonic P Series ELL8TP type power inductors have a magnetic shielded structure. These power inductors offer large current capability and low DC resistance.
Can be used for automatic insertion
Inductance = 47 μH
Maximum DC Current = 1.5A
Package/Case = ELL8TP
Length = 8mm
Depth = 8mm
Height = 4.7mm
Dimensions = 8 x 8 x 4.7mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 100mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic P Series ELL8TP type power inductors have a magnetic shielded structure. These power inductors offer large current capability and low DC resistance.
Can be used for automatic insertion
Inductance = 47 μH
Maximum DC Current = 1.5A
Package/Case = ELL8TP
Length = 8mm
Depth = 8mm
Height = 4.7mm
Dimensions = 8 x 8 x 4.7mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 100mOhms
INDUCTOR, SHIELDED, 47UH, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7498476P | 90Y9689 |
Product Name | Inductor, Shielded, 47Uh, 1.5A; Inductance Panasonic | |
Technology | Wirewound | |
Inductance Range | 47 microH | 47 microH |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) |
DCR | 0.1000 ohms | 0.1000 ohms |