Available in E12 series. Small design of only 9.8mm maximum diameter. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 56 μH
Maximum DC Current = 1.15A
Package/Case = 1006
Length = 9.8mm
Depth = 9.8mm
Height = 5.8mm
Dimensions = 9.8 x 9.8 x 5.8mm
Tolerance = ±10%
Maximum DC Resistance = 190mOhms
Series = SDR1006
Available in E12 series. Small design of only 9.8mm maximum diameter. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 56 μH
Maximum DC Current = 1.15A
Package/Case = 1006
Length = 9.8mm
Depth = 9.8mm
Height = 5.8mm
Dimensions = 9.8 x 9.8 x 5.8mm
Tolerance = ±10%
Maximum DC Resistance = 190mOhms
Series = SDR1006
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: Bourns Inc.
Win Source Part Number: 1247485-SDR1006-560K
Series: SDR1006
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.15A
Shielding: Unshielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.1A
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 7.5MHz
Test Frequency: 1kHz
Size: 0.386" L x 0.386" W (9.80mm x 9.80mm)
Family Name: SDR1006
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.228" (5.80mm)
Alternative Parts (Cross-Reference): 3621E560KT; SDR1006TTEB560K; SDR1006LTEB560K;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel
RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7981044 | 1247485-SDR1006-560KL | SDR1006-560KLDKR-ND | 61J8369 |
Product Name | Fixed Inductors - SDR1006-560KL | Fixed Inductors | Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns | |
Technology | Wirewound | Standard; Wirewound | ||
Inductance Range | 56 microH | 56 microH | 56 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
DCR | 0.1900 ohms | 0.1900 ohms | 0.1900 ohms | 0.1900 ohms |
Rated DC Current | 1150 milliamps | 1150 milliamps | 2100 milliamps | 1150 milliamps |