Wurth WE-PD wirewound surface mount inductor is magnetically shielded resulting in a low leakage field. These power inductors have high storage capacity and high current loading. Recommended solder profile: Reflow. Operating temperature -40 to +125°C.
Inductance = 1 mH
Maximum DC Current = 430mA
Length = 10mm
Depth = 10mm
Height = 5mm
Dimensions = 10 x 10 x 5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 2.05Ohms
Series = WE-PD
Wurth WE-PD wirewound surface mount inductor is magnetically shielded resulting in a low leakage field. These power inductors have high storage capacity and high current loading. Recommended solder profile: Reflow. Operating temperature -40 to +125°C.
Inductance = 1 mH
Maximum DC Current = 430mA
Length = 10mm
Depth = 10mm
Height = 5mm
Dimensions = 10 x 10 x 5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 2.05Ohms
Series = WE-PD
Delivery on production packaging - Reel. This product is non-returnable.
1mH Shielded Wirewound Inductor 430mA 2.05Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 430mA 2.05Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 430mA 2.05Ohm Max Nonstandard
INDUCTOR, SHIELDED, 1MH, 550MA, SMD; Inductance:1mH; RMS Current (Irms):430mA; Inductor Construction:Shielde
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7896956 | 732-4112-1-ND | 44W4727 |
Product Name | Fixed Inductors | Inductor, Shielded, 1Mh, 550Ma, Smd; Inductance Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 1000 microH | 1000 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
DCR | 2.05 ohms | 2.05 ohms | 2.05 ohms |
Rated DC Current | 430 milliamps | 550 milliamps | 430 milliamps |