CLF6045-D series are highly magnetically shielded. EMC Protection. CLF6045-D series have heat and vibration mechanical shock resistance which offers the ability to endure in automobile use. Generic use in Automotive Appliance (ECM, HID, SRS Air Bag, transmission control, Power steering control, and Brake control) and high temperature operation devices
Inductance = 10 μH
Maximum DC Current = 2.4A
Package/Case = Q200
Length = 6.2mm
Depth = 5.9mm
Height = 4.5mm
Dimensions = 6.2 x 5.9 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 38mOhms
CLF6045-D series are highly magnetically shielded. EMC Protection. CLF6045-D series have heat and vibration mechanical shock resistance which offers the ability to endure in automobile use. Generic use in Automotive Appliance (ECM, HID, SRS Air Bag, transmission control, Power steering control, and Brake control) and high temperature operation devices
Inductance = 10 μH
Maximum DC Current = 2.4A
Package/Case = Q200
Length = 6.2mm
Depth = 5.9mm
Height = 4.5mm
Dimensions = 6.2 x 5.9 x 4.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 38mOhms
Delivery on production packaging - Reel. This product is non-returnable.
10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1327851-CLF6045T-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 45.6mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15126-2,445-1512
Current - Saturation (Isat): 1.7A
RoHS Status: ROHS3 Compliant
RS Components, Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7958325 | 445-15126-6-ND | 1327851-CLF6045T-100M-D |
Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | |
Technology | Wirewound | Standard; Wirewound | |
Inductance Range | 10 microH | 10 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0380 ohms | 0.0456 ohms | 0.0456 ohms |
Rated DC Current | 2400 milliamps | 1700 milliamps | 2400 milliamps |