Win Source Part Number: 1272972-SRU8045A-470
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU8045A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: 4-SMD
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU8045A-470YTR,SRU8
Base Product Number: SRU8045A
Current - Saturation (Isat): 1.4A
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD
47µH Shielded Wirewound Inductor 1.45A 270mOhm Max 4-SMD
Bourns SRU8045A Series are shielded power inductors that are designed mainly for the automotive industry. These surface mount inductors provide low magnetic radiation making them good for applications where low noise operating enviroments are essential. These inductors can also be used for consumer, industrial, medical, telecom and other applications where higher inductor reliability is required. These series are AEC-Q200 qualified.
Shielded construction. AEC-Q200 qualified. Inductance range: 4.7 to 100 Îh. Heating current up to 5.5 A.
Driver assistant Devices. Driver Entertainment Systems / Lighting. DC-DC converters and power supplies.
Inductance = 47 μH
Maximum DC Current = 1.45A
Length = 8mm
Depth = 8mm
Height = 4.5mm
Dimensions = 8 x 8 x 4.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 270mOhms
Series = SRU8045A
Bourns SRU8045A Series are shielded power inductors that are designed mainly for the automotive industry. These surface mount inductors provide low magnetic radiation making them good for applications where low noise operating enviroments are essential. These inductors can also be used for consumer, industrial, medical, telecom and other applications where higher inductor reliability is required. These series are AEC-Q200 qualified.
Shielded construction. AEC-Q200 qualified. Inductance range: 4.7 to 100 Îh. Heating current up to 5.5 A.
Driver assistant Devices. Driver Entertainment Systems / Lighting. DC-DC converters and power supplies.
Inductance = 47 μH
Maximum DC Current = 1.45A
Length = 8mm
Depth = 8mm
Height = 4.5mm
Dimensions = 8 x 8 x 4.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 270mOhms
Series = SRU8045A
Delivery on production packaging - Reel. This product is non-returnable.
Bourns SRU8045A Series are shielded power inductors that are designed mainly for the automotive industry. These surface mount inductors provide low magnetic radiation making them good for applications where low noise operating enviroments are essential. These inductors can also be used for consumer, industrial, medical, telecom and other applications where higher inductor reliability is required. These series are AEC-Q200 qualified.
Shielded construction. AEC-Q200 qualified. Inductance range: 4.7 to 100 Îh. Heating current up to 5.5 A.
Driver assistant Devices. Driver Entertainment Systems / Lighting. DC-DC converters and power supplies.
Inductance = 47 μH
Maximum DC Current = 1.45A
Length = 8mm
Depth = 8mm
Height = 4.5mm
Dimensions = 8 x 8 x 4.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 270mOhms
Series = SRU8045A
Win Source Electronics | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 1272972-SRU8045A-470Y | SRU8045A-470YCT-ND | 1356043 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Mounting Option | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | |
Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
Application | RF Choke |