Vishay IHLP-1212BZ-11 series high current low profile shielded inductors. The IHLP-1212BZ-11 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction.
Inductance = 560 nH
Maximum DC Current = 5.5A
Package/Case = 1212
Length = 3.6mm
Depth = 3mm
Height = 2mm
Dimensions = 3.6 x 3 x 2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 19.4mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Vishay IHLP-1212BZ-11 series high current low profile shielded inductors. The IHLP-1212BZ-11 series handles high transient current spikes without saturation and has ultra low buzz noise due to its composite construction.
Inductance = 560 nH
Maximum DC Current = 5.5A
Package/Case = 1212
Length = 3.6mm
Depth = 3mm
Height = 2mm
Dimensions = 3.6 x 3 x 2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 19.4mOhms
560nH Shielded Molded Inductor 5.5A 19.4mOhm Max Nonstandard
560nH Shielded Molded Inductor 5.5A 19.4mOhm Max Nonstandard
560nH Shielded Molded Inductor 5.5A 19.4mOhm Max Nonstandard
INDUCTOR, SHIELDED, 560NH, 5.5A, SMD, FULL REEL; Inductance:560nH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7486713P | 541-1316-6-ND | 77R1548 |
Product Name | Fixed Inductors | Inductor, Shielded, 560Nh, 5.5A, Smd, Full Reel; Inductance Vishay | |
Technology | Wirewound | ||
Inductance Range | 0.5600 microH | 0.5600 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | |
DCR | 0.0194 ohms | 0.0194 ohms | |
Rated DC Current | 5500 milliamps | 5500 milliamps | 5500 milliamps |