WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 270 nH
Maximum DC Current = 8.2A
Package/Case = 5820
Length = 5.2mm
Depth = 5.8mm
Height = 2mm
Dimensions = 5.2 x 5.8 x 2mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 5.3mOhms
WE-PD2 Series Open frame SMD Power Inductors with a current capability of up to 14 Amps. Recommended for reflow soldering, the WE-PD2 Series inductors are suitable for use in the following applications: Switching regulators with low operating voltage (computer, laptop, mobile phones and pagers), Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency
Inductance = 270 nH
Maximum DC Current = 8.2A
Package/Case = 5820
Length = 5.2mm
Depth = 5.8mm
Height = 2mm
Dimensions = 5.2 x 5.8 x 2mm
Shielded = No
Tolerance = ±20%
Maximum DC Resistance = 5.3mOhms
Delivery on production packaging - Reel. This product is non-returnable.
270nH Unshielded Wirewound Inductor 8.2A 5mOhm Max Nonstandard
270nH Unshielded Wirewound Inductor 8.2A 5mOhm Max Nonstandard
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 7742708 | 732-1308-2-ND |
Product Name | Fixed Inductors | |
Technology | Wirewound | |
Inductance Range | 0.2700 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) |
DCR | 0.0053 ohms | 0.0050 ohms |
Rated DC Current | 8200 milliamps | 9500 milliamps |