Wurth Elektronic LQ-S power inductors feature a robust, compact design and can manage 1.7 times more current than the unshielded equivalent. They act as integrated DC/DC converters and the larger sizes can be used in shock resisting circuits. Suitable uses for these power inductors include switching controllers that require high efficiency and portable power applications including PDAs, smartphones, digital cameras and TVs.
Inductance = 150 μH
Maximum DC Current = 910mA
Package/Case = 8040
Length = 8mm
Depth = 8mm
Height = 4.2mm
Dimensions = 8 x 8 x 4.2mm
Shielded = Yes
Maximum DC Resistance = 478mOhms
Series = WE-LQS
Wurth Elektronic LQ-S power inductors feature a robust, compact design and can manage 1.7 times more current than the unshielded equivalent. They act as integrated DC/DC converters and the larger sizes can be used in shock resisting circuits. Suitable uses for these power inductors include switching controllers that require high efficiency and portable power applications including PDAs, smartphones, digital cameras and TVs.
Inductance = 150 μH
Maximum DC Current = 910mA
Package/Case = 8040
Length = 8mm
Depth = 8mm
Height = 4.2mm
Dimensions = 8 x 8 x 4.2mm
Shielded = Yes
Maximum DC Resistance = 478mOhms
Series = WE-LQS
Delivery on production packaging - Reel. This product is non-returnable.
150µH Semi-Shielded Wirewound Inductor 910mA 478mOhm Nonstandard
150µH Semi-Shielded Wirewound Inductor 910mA 478mOhm Nonstandard
150µH Semi-Shielded Wirewound Inductor 910mA 478mOhm Nonstandard
POWER INDUCTOR, 150UH, SEMISHLDED, 0.91A ROHS COMPLIANT: YES
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 8988018 | 732-7265-1-ND | 81AH9657 |
Product Name | Fixed Inductors | Power Inductor, 150Uh, Semishlded, 0.91A Rohs Compliant Wurth Elektronik | |
Technology | Wirewound | Wirewound | |
Inductance Range | 150 microH | ||
DCR | 0.4780 ohms | 0.4780 ohms | |
Rated DC Current | 910 milliamps | 1250 milliamps | |
EIA Case Size | 8040 |