1.5µH Shielded Molded Inductor 1.8A 110mOhm Max 1008 (2520 Metric)
1.5µH Shielded Molded Inductor 1.8A 110mOhm Max 1008 (2520 Metric)
1.5µH Shielded Molded Inductor 1.8A 110mOhm Max 1008 (2520 Metric)
Inductor SMD WE-MAPI Metal Alloy - Inductors - Wire-Wound Surface Mount Inductors
Inductor SMD WE-MAPI Metal Alloy - Inductors - Wire-Wound Surface Mount Inductors
Inductor SMD WE-MAPI Metal Alloy - Inductors - Wire-Wound Surface Mount Inductors
Delivery on production packaging - Reel. This product is non-returnable.
INDUCTOR, POWER, 1.5UH, 1.8A, 20%, 65MHZ; Inductance:1.5µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-4845-2-ND | 1449768 | 12X8952 |
Product Name | Fixed Inductors | Inductor, Power, 1.5Uh, 1.8A, 20%, 65Mhz; Inductance Wurth Elektronik | |
Core Material | Metal Composite | ||
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | |
DCR | 0.1100 ohms | 0.1100 ohms | |
Rated DC Current | 3500 milliamps | 1800 milliamps | 1800 milliamps |
SRF | 65 MHz |