Win Source Part Number: 1272534-SPM3015T-R47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 28.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.118" W (3.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174446-2,445-174
Current - Saturation (Isat): 7A
TDK SPM3015 series wire wound surface mount inductors are a low profile product that are magnetically shielded for power circuits. These wire wound inductors achieve large current, low Rdc and compactness. These surface mount inductors have low inductance variance in high temperature environments with good superimposition characteristics. Metallic magnetic material used in the structure leads to a hum noise lower than with core adhesive coils.
Inductance = 470 nH
Maximum DC Current = 4.8A
Package/Case = 3015
Length = 3.2mm
Depth = 3mm
Height = 1.5mm
Dimensions = 3.2 x 3 x 1.5mm
Shielded = Yes
Maximum DC Resistance = 28.2mOhms
Series = SPM-LR
TDK SPM3015 series wire wound surface mount inductors are a low profile product that are magnetically shielded for power circuits. These wire wound inductors achieve large current, low Rdc and compactness. These surface mount inductors have low inductance variance in high temperature environments with good superimposition characteristics. Metallic magnetic material used in the structure leads to a hum noise lower than with core adhesive coils.
Inductance = 470 nH
Maximum DC Current = 4.8A
Package/Case = 3015
Length = 3.2mm
Depth = 3mm
Height = 1.5mm
Dimensions = 3.2 x 3 x 1.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 28.2mOhms
470nH Shielded Wirewound Inductor 4.8A 28.2mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 4.8A 28.2mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 4.8A 28.2mOhm Max Nonstandard
INDUCTOR, WIREWOUND, 0.47UH, 4.8A, 20%; Inductance:470nH; RMS Current (Irms):4.8A; Inductor Construction:Shielde
Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 1272534-SPM3015T-R47M-LR | 1233135 | 1246991 | 445-174446-1-ND | 84Y6552 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Wirewound, 0.47Uh, 4.8A, 20%; Inductance Tdk | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology | |||
Technology | Standard; Wirewound | Wirewound | Wirewound | Wirewound | |
Application | RF Choke | ||||
Configuration | Fixed |