Manufacturer: Bourns Inc.
Win Source Part Number: 1247475-SDR0805-120M
Series: SDR0805
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2A
Shielding: Unshielded
Inductance: 12μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3A
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 1kHz
Size: 0.307" L x 0.307" W (7.80mm x 7.80mm)
Family Name: SDR0805
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.209" (5.30mm)
Alternative Parts (Cross-Reference): 3621D120MT; SDR0805TTEB120M; SDR0805LTEB120M;
Introduction Date: March 02, 1999
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
FIXED IND 12UH 2A 80 MOHM SMD
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard
Available in E12 series. Small design of only 7.8mm maximum diameter. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 12 μH
Maximum DC Current = 2A
Length = 7.8mm
Depth = 7.8mm
Height = 5.3mm
Dimensions = 7.8 x 7.8 x 5.3mm
Tolerance = ±20%
Maximum DC Resistance = 80mOhms
Series = SDR0805
Core Material = Ferrite
Delivery on production packaging - Reel. This product is non-returnable.
Available in E12 series. Small design of only 7.8mm maximum diameter. RoHS compliant. Applications in input/output of DC/DC Converters, Power Supplies
Inductance = 12 μH
Maximum DC Current = 2A
Length = 7.8mm
Depth = 7.8mm
Height = 5.3mm
Dimensions = 7.8 x 7.8 x 5.3mm
Tolerance = ±20%
Maximum DC Resistance = 80mOhms
Series = SDR0805
Core Material = Ferrite
INDUCTOR, 12uH, 2A, 20%, SMD, FULL REEL; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 12UH, 3A, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1247475-SDR0805-120ML | 118-SDR0805-120MLTR-ND | 7980871P | 94W6866 | 61J8224 |
Product Name | Fixed Inductors - SDR0805-120ML | Fixed Inductors | Inductor, 12Uh, 2A, 20%, Smd, Full Reel; Inductance Bourns | Inductor, Un-Shielded, 12Uh, 3A, Smd; Inductance Bourns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | |||
Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
Application | RF Choke |