Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.3µH Shielded Wirewound Inductor 7.5A 16.5mOhm Nonstandard
2.3µH Shielded Wirewound Inductor 7.5A 16.5mOhm Nonstandard
2.3µH Shielded Wirewound Inductor 7.5A 16.5mOhm Nonstandard
HCP0704 Series Magnetically shielded and low EMI SMD power inductors utilising a powder iron core material. The HCP0704 Series inductors design features a high temperature core material to eliminate thermal aging issues, a high current carrying capacity, low core losses and a controlled DCR tolerance for sensing circuits. Applications for the HCP0704 Series include: Voltage Regulator Module (VRM), Multi-phase regulators, Desktop and servers, Base station equipment, Notebook regulators, Data networking and storage systems, Point-of-load modules, Battery power systems, DCR sensing
Inductance = 1.56 μH
Maximum DC Current = 11.5A
Package/Case = 0704
Length = 6.8mm
Depth = 6.8mm
Height = 4mm
Dimensions = 6.8 x 6.8 x 4mm
Shielded = Yes
Tolerance = ±25%
Maximum DC Resistance = 16.5mOhms
Delivery on production packaging - Reel. This product is non-returnable.
HCP0704 Series Magnetically shielded and low EMI SMD power inductors utilising a powder iron core material. The HCP0704 Series inductors design features a high temperature core material to eliminate thermal aging issues, a high current carrying capacity, low core losses and a controlled DCR tolerance for sensing circuits. Applications for the HCP0704 Series include: Voltage Regulator Module (VRM), Multi-phase regulators, Desktop and servers, Base station equipment, Notebook regulators, Data networking and storage systems, Point-of-load modules, Battery power systems, DCR sensing
Inductance = 1.56 μH
Maximum DC Current = 11.5A
Package/Case = 0704
Length = 6.8mm
Depth = 6.8mm
Height = 4mm
Dimensions = 6.8 x 6.8 x 4mm
Shielded = Yes
Tolerance = ±25%
Maximum DC Resistance = 16.5mOhms
Win Source Part Number: 1006373-HCP0704-2R3-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HCP0704
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.3 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Iron Powder
Package / Case: Nonstandard
DC Resistance (DCR): 16.5mOhm
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: 513-1644-2,513-1644-
Current - Saturation (Isat): 11.5A
Richardson RFPD | DigiKey | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | HCP0704-2R3-R | 513-1644-2-ND | 7702703P | 1006373-HCP0704-2R3-R |
Product Name | Power Inductor | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | |
Core Material | Powdered Iron; Drum Core, Wirewound | Iron | ||
Standards and Certifications | RoHS | |||
Inductance Tolerance | 25 (+/- %) | -25 to 25 (+/- %) | ||
DCR | 0.0165 ohms | 0.0165 ohms | 0.0165 ohms | |
Rated DC Current | 11500 milliamps | 11500 milliamps | 7500 milliamps |