Magnetically shielded which results in a low leakage field. High saturation current. High reflow temperature compatable. Suitable applications DC/DC convertors
Inductance = 8.2 μH
Maximum DC Current = 1.04A
Package/Case = 43
Length = 4.8mm
Depth = 4.8mm
Height = 3mm
Dimensions = 4.8 x 4.8 x 3mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 118mOhms
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 7419060 |
Technology | Wirewound |
Inductance Range | 8.2 microH |
Inductance Tolerance | -20 to 20 (+/- %) |
DCR | 0.1180 ohms |