ETQP4M choke coils from Panasonic are a low profile, compact solution. Constructed from metal composite core technology, ETQP4M choke coils are highly reliable and offer high heat resistance up to +155°C. The use of ferrous alloy magnetic material ensures high bias current while low RDC of winding and low eddy-current loss of the cores enables high efficiency. These power choke coils feature low audible (buzz) noise. Designed to be used in automotive applications, and harsh conditions, these power choke coils have high vibration resistance.
Inductance = 1.5 μH
Maximum DC Current = 15.9A
Length = 10.7mm
Depth = 10mm
Height = 4mm
Dimensions = 10.7 x 10 x 4mm
Tolerance = ±20%
Maximum DC Resistance = 5.1mOhms
Series = ETQP4M
Core Material = Metal Composite
ETQP4M choke coils from Panasonic are a low profile, compact solution. Constructed from metal composite core technology, ETQP4M choke coils are highly reliable and offer high heat resistance up to +155°C. The use of ferrous alloy magnetic material ensures high bias current while low RDC of winding and low eddy-current loss of the cores enables high efficiency. These power choke coils feature low audible (buzz) noise. Designed to be used in automotive applications, and harsh conditions, these power choke coils have high vibration resistance.
Inductance = 1.5 μH
Maximum DC Current = 15.9A
Length = 10.7mm
Depth = 10mm
Height = 4mm
Dimensions = 10.7 x 10 x 4mm
Tolerance = ±20%
Maximum DC Resistance = 5.1mOhms
Series = ETQP4M
Core Material = Metal Composite
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1221755 |
Technology | Wirewound |
Core Material | Metal Composite |
Inductance Range | 1.5 microH |