FIXED IND 2.2UH 940MA 276 MOHM
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 940mA 276mOhm Max Nonstandard
Fixed Inductors 2.2uH
VLS2016-E Series from TDK, have a high magnetic shield construction and compatible with high-density mounting.
Low profile product line-up with maximum heights of 0.8 mm, 0.95 mm, 1.0 mm, 1.2 mm, and 1.5 mm allowing for different usages. Applications in smartphones, tablet terminals, HDDs, SSDs, DVCs, DSCs, mobile display panels, portable game devices and compact power supply modules
Inductance = 2.2 μH
Maximum DC Current = 940mA
Package/Case = 201610
Length = 2mm
Depth = 1.6mm
Height = 0.95mm
Dimensions = 2 x 1.6 x 0.95mm
Shielded = Yes
Maximum DC Resistance = 276mOhms
Series = VLS-E
VLS2016-E Series from TDK, have a high magnetic shield construction and compatible with high-density mounting.
Low profile product line-up with maximum heights of 0.8 mm, 0.95 mm, 1.0 mm, 1.2 mm, and 1.5 mm allowing for different usages. Applications in smartphones, tablet terminals, HDDs, SSDs, DVCs, DSCs, mobile display panels, portable game devices and compact power supply modules
Inductance = 2.2 μH
Maximum DC Current = 940mA
Package/Case = 201610
Length = 2mm
Depth = 1.6mm
Height = 0.95mm
Dimensions = 2 x 1.6 x 0.95mm
Shielded = Yes
Maximum DC Resistance = 276mOhms
Series = VLS-E
Delivery on production packaging - Reel. This product is non-returnable.
LIXINC Electronics Co., Limited | DigiKey | Utmel Electronic Limited | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | VLS201610ET-2R2M | 445-6611-2-ND | 769-VLS201610ET-2R2M | 9039587 |
Product Name | Inductors, Coils, Chokes | Fixed Inductors | Fixed Inductors 2.2uH | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
Technology | Wirewound; Wirewound | Wirewound | ||
Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | ||
Configuration | Fixed | Fixed |