Bourns SRN6045 Series SMD Semi-shielded Power Inductors feature inductance range 1-220uH and rated current up to 8A. Suitable for the automotive industry as these inductors are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 120 μH
Maximum DC Current = 850mA
Length = 6mm
Depth = 6mm
Automotive Standard = AEC-Q200
Height = 4.2mm
Dimensions = 6 x 6 x 4.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 500mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Bourns SRN6045 Series SMD Semi-shielded Power Inductors feature inductance range 1-220uH and rated current up to 8A. Suitable for the automotive industry as these inductors are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 120 μH
Maximum DC Current = 850mA
Length = 6mm
Automotive Standard = AEC-Q200
Depth = 6mm
Height = 4.2mm
Dimensions = 6 x 6 x 4.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 500mOhms
Bourns SRN6045 Series SMD Semi-shielded Power Inductors feature inductance range 1-220uH and rated current up to 8A. Suitable for the automotive industry as these inductors are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 120 μH
Maximum DC Current = 850mA
Length = 6mm
Depth = 6mm
Automotive Standard = AEC-Q200
Height = 4.2mm
Dimensions = 6 x 6 x 4.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 500mOhms
Win Source Part Number: 1274274-SRN6045TA-12
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 120 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 500mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-121MTR,SRN
Base Product Number: SRN6045TA
Current - Saturation (Isat): 1.2A
120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard
120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard
120µH Semi-Shielded Wirewound Inductor 850mA 500mOhm Nonstandard
INDUCTOR, AEC-Q200, 120UH, 0.85A, 20%; Inductance:120µH; RMS Current (Irms):850mA; Inductor Construction:Semishi
INDUCTOR, 120UH, SEMISHIELDED, 0.85A; Inductance:120µH; RMS Current (Irms):850mA; Inductor Construction:Semishi
RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1355784P | 1274274-SRN6045TA-121M | SRN6045TA-121MCT-ND | 96Y9691 | 94Y3543 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 120Uh, 0.85A, 20%; Inductance Bourns | Inductor, 120Uh, Semishielded, 0.85A; Inductance Bourns | |
Technology | Wirewound | Standard; Wirewound | |||
Inductance Range | 120 microH | 120 microH | 120 microH | 120 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | |||
DCR | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
Rated DC Current | 850 milliamps | 850 milliamps | 1200 milliamps | 850 milliamps | 850 milliamps |