Magnetically shielded version which results in a low leakage field. High storage capacity. Low self-losses. Highest possible current loading for SMD Inductors. Operating temperature -40 to +125°C. Recommended solder profile: Reflow. Applications: Switching regulators with low operating voltages, Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency (>86%), Graphic cards
Inductance = 22 μH
Maximum DC Current = 3.37A
Length = 12mm
Depth = 12mm
Height = 6mm
Dimensions = 12 x 12 x 6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 36mOhms
Series = WE-PD
Magnetically shielded version which results in a low leakage field. High storage capacity. Low self-losses. Highest possible current loading for SMD Inductors. Operating temperature -40 to +125°C. Recommended solder profile: Reflow. Applications: Switching regulators with low operating voltages, Integrated DC/DC-converter, Perfectly suitable for switching regulators with extremely high efficiency (>86%), Graphic cards
Inductance = 22 μH
Maximum DC Current = 3.37A
Length = 12mm
Depth = 12mm
Height = 6mm
Dimensions = 12 x 12 x 6mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 36mOhms
Series = WE-PD
Delivery on production packaging - Reel. This product is non-returnable.
22µH Shielded Wirewound Inductor 3.37A 36mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 3.37A 36mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 3.37A 36mOhm Max Nonstandard
INDUCTOR, SHIELDED, 22UH, 3.77A, SMD; Inductance:22µH; RMS Current (Irms):3.37A; Inductor Construction:Shielde
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 6171568 | 732-1211-6-ND | 08P2787 |
Product Name | Fixed Inductors | Inductor, Shielded, 22Uh, 3.77A, Smd; Inductance Wurth Elektronik | |
Technology | Wirewound | ||
Inductance Range | 22 microH | 22 microH | |
Inductance Tolerance | -20 to 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
DCR | 0.0360 ohms | 0.0360 ohms | 0.0360 ohms |
Rated DC Current | 3370 milliamps | 3770 milliamps | 3370 milliamps |