Win Source Part Number: 1273772-SRP7050TA-R4
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 400 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.7mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-R40MCT,SRP
Base Product Number: SRP7050TA
Current - Saturation (Isat): 31A
400nH Shielded Wirewound Inductor 23A 3.7mOhm Max Nonstandard
400nH Shielded Wirewound Inductor 23A 3.7mOhm Max Nonstandard
400nH Shielded Wirewound Inductor 23A 3.7mOhm Max Nonstandard
Bourns SRP7050TA SMD power inductors are constructed from a carbonyl powder core that features a high saturation current. The shielded construction of these power inductors ensures a low level of magnetic radiation. These SMD power inductors are AEC-Q200 and suitable for automotive systems such as driver assistant device, lighting and information/entertai
Features and Benefits:. Carbonyl powder core, enamelled copper wire. Inductance range offered is 0.33μH to 68μH. Operating temperature range from -40°C to 150°C. AEC-Q200 qualified . RoHS compliant and halogen free
Inductance = 400 nH
Maximum DC Current = 23A
Length = 7.3mm
Depth = 4.8mm
Automotive Standard = AEC-Q200
Height = 6.6mm
Dimensions = 7.3 x 4.8 x 6.6mm
Shielded = Yes
Maximum DC Resistance = 3.7mOhms
Series = SRP7050TA
Delivery on production packaging - Reel. This product is non-returnable.
Bourns SRP7050TA SMD power inductors are constructed from a carbonyl powder core that features a high saturation current. The shielded construction of these power inductors ensures a low level of magnetic radiation. These SMD power inductors are AEC-Q200 and suitable for automotive systems such as driver assistant device, lighting and information/entertai
Features and Benefits:. Carbonyl powder core, enamelled copper wire. Inductance range offered is 0.33μH to 68μH. Operating temperature range from -40°C to 150°C. AEC-Q200 qualified . RoHS compliant and halogen free
Inductance = 400 nH
Maximum DC Current = 23A
Length = 7.3mm
Depth = 4.8mm
Automotive Standard = AEC-Q200
Height = 6.6mm
Dimensions = 7.3 x 4.8 x 6.6mm
Shielded = Yes
Maximum DC Resistance = 3.7mOhms
Series = SRP7050TA
INDUCTOR, 0.4UH, 23A, 20%, SHIELDED; Inductance:400nH; RMS Current (Irms):23A; Inductor Construction:Shielde
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1273772-SRP7050TA-R40M | SRP7050TA-R40MCT-ND | 9054889P | 58Y3803 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 0.4Uh, 23A, 20%, Shielded; Inductance Bourns | |
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | ||
Application | RF Choke | |||
Configuration | Fixed |