150nH Unshielded Wirewound Inductor 61A 0.29mOhm Nonstandard
150nH Unshielded Wirewound Inductor 61A 0.29mOhm Nonstandard
150nH Unshielded Wirewound Inductor 61A 0.29mOhm Nonstandard
FLAT-PAC⢠FP1007 Series low profile high current inductors with a maximum total operating temperature of 125 °C and low core losses. The FLAT-PAC⢠FP1007 Series inductors have a ferrite core and a controlled DCR tolerance for sensing circuits. Applications for FLAT-PAC⢠FP1007 Series include: Multi-phase regulators, Voltage Regulator Module (VRM), Desktop and server VRMs and EVRDs, Notebook regulators, Data networking and storage systems, Graphics cards and battery power systems, Point-of-load modules, DCR sensing
Inductance = 108 nH
Maximum DC Current = 76A
Package/Case = 1007
Length = 10.2mm
Depth = 7.8mm
Height = 7.3mm
Dimensions = 10.2 x 7.8 x 7.3mm
Tolerance = ±10%
Maximum DC Resistance = 0.29mOhms
Series = FP1007
Delivery on production packaging - Reel. This product is non-returnable.
FLAT-PAC⢠FP1007 Series low profile high current inductors with a maximum total operating temperature of 125 °C and low core losses. The FLAT-PAC⢠FP1007 Series inductors have a ferrite core and a controlled DCR tolerance for sensing circuits. Applications for FLAT-PAC⢠FP1007 Series include: Multi-phase regulators, Voltage Regulator Module (VRM), Desktop and server VRMs and EVRDs, Notebook regulators, Data networking and storage systems, Graphics cards and battery power systems, Point-of-load modules, DCR sensing
Inductance = 108 nH
Maximum DC Current = 76A
Package/Case = 1007
Length = 10.2mm
Depth = 7.8mm
Height = 7.3mm
Dimensions = 10.2 x 7.8 x 7.3mm
Tolerance = ±10%
Maximum DC Resistance = 0.29mOhms
Series = FP1007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Eaton - Electronics Division
Win Source Part Number: 1175060-FP1007R3-R15
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 150nH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 76A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.29mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.cooperbussmann.c
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.295" (7.50mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.402" L x 0.307" W (10.20mm x 7.80mm)
Current Rating (Amps): 61A
Inductance Frequency - Test: 100kHz
INDUCTOR, SHLD, 150NH, 61A; Inductance:150nH; RMS Current (Irms):61A; Inductor Construction:Shielde
DigiKey | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 283-FP1007R3-R15-RCT-ND | 7700631P | FP1007R3-R15-R | 1175060-FP1007R3-R15-R | 31R1246 |
Product Name | Fixed Inductors | Power Inductor | Fixed Inductors - FP1007R3-R15-R | Inductor, Shld, 150Nh, 61A; Inductance Eaton Coiltronics | |
Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
Inductance Tolerance | 10 (+/- %) | -10 to 10 (+/- %) | |||
DCR | 2.90E-4 ohms | 2.90E-4 ohms | 2.90E-4 ohms | 2.90E-4 ohms | |
Rated DC Current | 76000 milliamps | 76000 milliamps | 61000 milliamps | 61000 milliamps | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |