SMD Inductor for high frequency wire wound.
Inductance = 8.8 nH
Maximum DC Current = 750mA
Package/Case = 1206
Length = 3.2mm
Depth = 1.6mm
Height = 1.8mm
Dimensions = 3.2 x 1.6 x 1.8mm
Tolerance = ±10%
Maximum DC Resistance = 40.6mOhms
Series = LQW31H
8.8nH Unshielded Wirewound Inductor 750mA 29mOhm Max 1206 (3216 Metric)
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 7855529 | LQW31HN8N8K03L-ND |
Product Name | Fixed Inductors | |
Technology | Wirewound | Wirewound |
Inductance Range | 0.0088 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) |
DCR | 0.0406 ohms | 0.0290 ohms |
Rated DC Current | 750 milliamps |