330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
BLM series ferrite beads from Murata do not require a ground connection and are ideal for use in circuits with unstable ground lines. At noise frequencies, these ferrite beads are designed to function nearly as resistors, leaving signal wave forms undistorted and reducing the possibility of resonance. The nickel barrier construction of the external electrodes enables excellent solder heat resistance. Filters composed of ferrite pearl inductance are designed to remove EMI from continuous voltage lines. BLM_P ferrite beads have low DC resistance, making them ideal for high current circuits. This series of ferrite beads are designed for general use applications.
Package Type = 0805 (2012M)
Impedance at 100 MHz = 330Ohms
Current Rating = 1.5A
Type = Chip Ferrite Bead
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Application = EMI Suppression Filter, Power Supplies
Maximum DC Resistance = 0.07Ohms
BLM series ferrite beads from Murata do not require a ground connection and are ideal for use in circuits with unstable ground lines. At noise frequencies, these ferrite beads are designed to function nearly as resistors, leaving signal wave forms undistorted and reducing the possibility of resonance. The nickel barrier construction of the external electrodes enables excellent solder heat resistance. Filters composed of ferrite pearl inductance are designed to remove EMI from continuous voltage lines. BLM_P ferrite beads have low DC resistance, making them ideal for high current circuits. This series of ferrite beads are designed for general use applications.
Package Type = 0805 (2012M)
Impedance at 100 MHz = 330Ohms
Current Rating = 1.5A
Type = Chip Ferrite Bead
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Application = EMI Suppression Filter, Power Supplies
Maximum DC Resistance = 0.07Ohms
Delivery on production packaging - Reel. This product is non-returnable.
BLM series ferrite beads from Murata do not require a ground connection and are ideal for use in circuits with unstable ground lines. At noise frequencies, these ferrite beads are designed to function nearly as resistors, leaving signal wave forms undistorted and reducing the possibility of resonance. The nickel barrier construction of the external electrodes enables excellent solder heat resistance. Filters composed of ferrite pearl inductance are designed to remove EMI from continuous voltage lines. BLM_P ferrite beads have low DC resistance, making them ideal for high current circuits. This series of ferrite beads are designed for general use applications.
Package Type = 0805 (2012M)
Impedance at 100 MHz = 330Ohms
Current Rating = 1.5A
Type = Chip Bead
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Series = BLM21PG
Maximum DC Resistance = 0.07Ohms
FERRITE BEAD, 0.07OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:BLM21P Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
Product Number | 490-5988-6-ND | 7241545 | 1253154 | 73M9169 |
Product Name | Ferrite Beads and Chips | Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata | ||
DCR | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms |
Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
Packing Method | Tape Reel | |||
Application | EMI Suppression Filter, Power Supplies |