Manufacturer: Bourns Inc.
Win Source Part Number: 930709-PM2110-101K-R
Series: PM2110
Operating Temperature Range: -55°C ~ 105°C
Features: Unshielded Toroidal Inductor 32mOhm Max Nonstandard
Package: Bulk
Package: Nonstandard
Mounting: Surface Mount
Family Name: PM2110
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 77
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PM2110101KRC, M8767
100µH Unshielded Toroidal Inductor 5.4A 32mOhm Max Nonstandard
Current rating up to 22.7A. Toroidal core. RoHS compliant. Applications in input/output of DC/DC converters, and industrial electronics
Inductance = 100 μH
Maximum DC Current = 5.4A
Package/Case = 2110
Length = 30.5mm
Depth = 25.4mm
Height = 15.75mm
Dimensions = 30.5 x 25.4 x 15.75mm
Tolerance = ±10%
Maximum DC Resistance = 32mOhms
Series = PM2110
Current rating up to 22.7A. Toroidal core. RoHS compliant. Applications in input/output of DC/DC converters, and industrial electronics
Inductance = 100 μH
Maximum DC Current = 5.4A
Package/Case = 2110
Length = 30.5mm
Depth = 25.4mm
Height = 15.75mm
Dimensions = 30.5 x 25.4 x 15.75mm
Tolerance = ±10%
Maximum DC Resistance = 32mOhms
Series = PM2110
Delivery on production packaging - Punnet. This product is non-returnable.
POWER INDUCTOR, 100UH, 5.4A, 10%; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes
INDUCTOR, 100UH, 10%, 6.1A, TOROID; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; SVHC:No SVHC RoHS Compliant: Yes
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 930709-PM2110-101K-RC | M8767-ND | 7361040 | 63K3173 | 58T5018 |
Product Name | Fixed Inductors - PM2110-101K-RC | Fixed Inductors | Power Inductor, 100Uh, 5.4A, 10%; Product Range Bourns Jw Miller | Inductor, 100Uh, 10%, 6.1A, Toroid; Product Range Bourns | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
Technology | Toroid | Wirewound | Toroid | ||
Core Material | Iron | ||||
Inductance Tolerance | 10 (+/- %) | -10 to 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |