MLF2012 Series Multilayer SMD inductor coils for signal lines. The MLF2012âs inductors have monolithic construction for reliability, a ferrite core and are magnetically shielded. Additionally by virtue of their excellent heat resistance this series of inductors are equally suitable for both flow and reflow soldering as well as lead free soldering. Applications for the MLF2012 series include: Digital cellular phones, tuners, personal computers, audio devices, various electronic appliances
Series = MLF
Inductance = 10 μH
Tolerance = ±10%
Maximum DC Current = 15mA
Minimum Quality Factor = 50
Maximum Self Resonant Frequency = 0.05GHz
Package/Case = 0805 (2012M)
Maximum DC Resistance = 800mOhms
Core Material = Ferrite
Dimensions = 2 x 1.25 x 1.25mm
MLF2012 Series Multilayer SMD inductor coils for signal lines. The MLF2012âs inductors have monolithic construction for reliability, a ferrite core and are magnetically shielded. Additionally by virtue of their excellent heat resistance this series of inductors are equally suitable for both flow and reflow soldering as well as lead free soldering. Applications for the MLF2012 series include: Digital cellular phones, tuners, personal computers, audio devices, various electronic appliances
Series = MLF
Inductance = 10 μH
Tolerance = ±10%
Maximum DC Current = 15mA
Minimum Quality Factor = 50
Maximum Self Resonant Frequency = 0.05GHz
Package/Case = 0805 (2012M)
Maximum DC Resistance = 800mOhms
Core Material = Ferrite
Dimensions = 2 x 1.25 x 1.25mm
Delivery on production packaging - Reel. This product is non-returnable.
MLF2012 Series Multilayer SMD inductor coils for signal lines. The MLF2012âs inductors have monolithic construction for reliability, a ferrite core and are magnetically shielded. Additionally by virtue of their excellent heat resistance this series of inductors are equally suitable for both flow and reflow soldering as well as lead free soldering. Applications for the MLF2012 series include: Digital cellular phones, tuners, personal computers, audio devices, various electronic appliances
Series = MLF
Inductance = 10 μH
Tolerance = ±10%
Maximum DC Current = 15mA
Maximum Self Resonant Frequency = 0.05GHz
Minimum Quality Factor = 50
Package/Case = 0805 (2012M)
Maximum DC Resistance = 800mOhms
Core Material = Ferrite
Dimensions = 2 x 1.25 x 1.25mm
INDUCTOR, MULTI LAYER, 10UH, 15MA, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 7754729 | 17T6276 |
Product Name | Inductor, Multi Layer, 10Uh, 15Ma, 0805, Full Reel; Inductance Tdk | |
Technology | Multilayer | |
Core Material | Ferrite | |
Inductance Range | 10 microH | 10 microH |
Inductance Tolerance | -10 to 10 (+/- %) | |
DCR | 0.8000 ohms | 0.8000 ohms |