Manufacturer: Bourns Inc.
Win Source Part Number: 897389-SRN3015-1R5Y
Series: SRN3015
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Semi-Shielded Wirewound Inductor 2.1 A 66mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN3015
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN3015-1R5YTR, SRN3015-1R5YCT, SRN3015-1R5YDKR, SRN30151R5Y
1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard
1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard
1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard
Bourns SRN3015 series miniature SMD semi-shielded power inductors feature an inductance range of 1 to 47uH and a rated current up to 2.2A, operating temperature of -40°C to +125°C. These inductors are suitable for the automotive industry and are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 1.5 μH
Maximum DC Current = 2.1A
Package/Case = 3015
Length = 3mm
Depth = 3mm
Height = 1.5mm
Dimensions = 3 x 3 x 1.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 66mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Bourns SRN3015 series miniature SMD semi-shielded power inductors feature an inductance range of 1 to 47uH and a rated current up to 2.2A, operating temperature of -40°C to +125°C. These inductors are suitable for the automotive industry and are AEC-Q200 qualified.
Automotive systems: Driver assistant, information, lighting, entertainment. DC-DC convertors. Power supplies. Televisions. Digital video
Inductance = 1.5 μH
Maximum DC Current = 2.1A
Package/Case = 3015
Length = 3mm
Depth = 3mm
Height = 1.5mm
Dimensions = 3 x 3 x 1.5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 66mOhms
FIXED IND 1.5UH 2.1A 66 MOHM SMD
INDUCTOR, SEMISHIELDED, 1.5UH, 2.1A, 30%; Inductance:1.5µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi
INDUCTOR, SHIELDED, 1.5UH, 2A, SMD; Inductance:1.5µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
Win Source Electronics | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 897389-SRN3015-1R5Y | SRN3015-1R5YDKR-ND | 7435052P | 103-SRN3015-1R5Y | 61T9871 | 64T2365 |
Product Name | Fixed Inductors - SRN3015-1R5Y | Fixed Inductors | FIXED IND 1.5UH 2.1A 66 MOHM SMD | Inductor, Semishielded, 1.5Uh, 2.1A, 30%; Inductance Bourns | Inductor, Shielded, 1.5Uh, 2A, Smd; Inductance Bourns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
Technology | Wirewound | Wirewound | ||||
Core Material | Ferrite; Drum Core, Wirewound | |||||
Inductance Tolerance | 30 (+/- %) | -30 to 30 (+/- %) | 30 (+/- %) |