Panasonic ELC10D choke coils are compact, high-power inductors that provide high performance. ELC08D choke coils are constructed from a high flux density, high permeability ferrite core.
Small size. High -µ and high Bm ferrite core. Wide inductor range. Pin terminal
Inductance = 470 μH
Maximum DC Current = 700mA
Mounting Type = Radial
Maximum DC Resistance = 450mOhms
Tolerance = ±10%
Length = 13mm
Depth = 10mm
Height = 15mm
Dimensions = 13 x 10 x 15mm
Lead Pitch = 5mm
Panasonic ELC10D choke coils are compact, high-power inductors that provide high performance. ELC08D choke coils are constructed from a high flux density, high permeability ferrite core.
Small size. High -µ and high Bm ferrite core. Wide inductor range. Pin terminal
Inductance = 470 μH
Maximum DC Current = 700mA
Mounting Type = Radial
Maximum DC Resistance = 450mOhms
Tolerance = ±10%
Length = 13mm
Depth = 10mm
Height = 15mm
Dimensions = 13 x 10 x 15mm
Lead Pitch = 5mm
Delivery on production packaging - Bag. This product is non-returnable.
Panasonic ELC10D choke coils are compact, high-power inductors that provide high performance. ELC08D choke coils are constructed from a high flux density, high permeability ferrite core.
Small size. High -µ and high Bm ferrite core. Wide inductor range. Pin terminal
Inductance = 470 μH
Maximum DC Current = 700mA
Mounting Type = Radial
Maximum DC Resistance = 450mOhms
Tolerance = ±10%
Length = 13mm
Depth = 10mm
Height = 15mm
Dimensions = 13 x 10 x 15mm
Lead Pitch = 5mm
INDUCTOR, 470UH, 10%, 0.7A, RAD; Product Range:ELC Series; Inductance:470µH; Inductor Construction:Unshiel
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 6755210 | 62W8323 |
Product Name | Inductor, 470Uh, 10%, 0.7A, Rad; Product Range Panasonic | |
Inductance Range | 470 microH | 470 microH |
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) |
DCR | 0.4500 ohms | 0.4500 ohms |