Win Source Part Number: 1277125-SRF2012A-670
Category: Filters>Common Mode Chokes
Series: SRF2012AA
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 400mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 67 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-670YATR,SRF
Base Product Number: SRF2012A
Bourns SRF2012AA common mode chokes are constructed with a ferrite core and are bifilar wound. A shielded construction ensures low radiation. With an impedance range of 67 ⦠to 360 â¦, this series is able to suppress EMI signals over a broad frequency range. These common mode chokes are AEC-Q200 qualified and ideal for noise filtering in automotive electronics. Other suitable applications include CANbus, data and signal lines, telecom devices and consumer electronics.
Features and Benefits:. High impedance value. Current rating up to 400 mA. RoHS compliant and halogen free
Series = SRF2012AA
Impedance = 67 Ohms
Dimensions = 2 x 1.2 x 1.2mm
Automotive Standard = AEC-Q200
Operating Temperature Range = -40 - +125 °C
Height = 1.2mm
Length = 2mm
Minimum Operating Temperature = -40°C
Depth = 1.2mm
Maximum Operating Temperature = +125°C
Bourns SRF2012AA common mode chokes are constructed with a ferrite core and are bifilar wound. A shielded construction ensures low radiation. With an impedance range of 67 ⦠to 360 â¦, this series is able to suppress EMI signals over a broad frequency range. These common mode chokes are AEC-Q200 qualified and ideal for noise filtering in automotive electronics. Other suitable applications include CANbus, data and signal lines, telecom devices and consumer electronics.
Features and Benefits:. High impedance value. Current rating up to 400 mA. RoHS compliant and halogen free
Series = SRF2012AA
Impedance = 67 Ohms
Dimensions = 2 x 1.2 x 1.2mm
Automotive Standard = AEC-Q200
Operating Temperature Range = -40 - +125 °C
Height = 1.2mm
Length = 2mm
Minimum Operating Temperature = -40°C
Depth = 1.2mm
Maximum Operating Temperature = +125°C
Delivery on production packaging - Reel. This product is non-returnable.
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm
Win Source Electronics | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1277125-SRF2012A-670YA | 9054677 | SRF2012A-670YADKR-ND |
Product Name | Filters - Common Mode Chokes | Common Mode Chokes | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
Mounting Option | Surface Mount Technology | Surface Mount Technology | |
Application | RF Choke | Common Mode Choke | |
DCR | 0.2500 ohms | 0.2500 ohms |