220µH Shielded Wirewound Inductor 1A 472mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1A 472mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 1A 472mOhm Max Nonstandard
DR1050 Series low profile SMD shielded drum core inductors with a ferrite core design. Applications for the DR1050 series include: Computers DVD players and portable power devices, Notebook power, LCD panels, Dc-DC converters, Buck, boost, forward and resonant converters, Noise filtering and filter chokes
Inductance = 220 μH
Maximum DC Current = 980mA
Package/Case = 1050
Length = 10.3mm
Depth = 10.5mm
Height = 5mm
Dimensions = 10.3 x 10.5 x 5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 472mOhms
DR1050 Series low profile SMD shielded drum core inductors with a ferrite core design. Applications for the DR1050 series include: Computers DVD players and portable power devices, Notebook power, LCD panels, Dc-DC converters, Buck, boost, forward and resonant converters, Noise filtering and filter chokes
Inductance = 220 μH
Maximum DC Current = 980mA
Package/Case = 1050
Length = 10.3mm
Depth = 10.5mm
Height = 5mm
Dimensions = 10.3 x 10.5 x 5mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 472mOhms
Delivery on production packaging - Reel. This product is non-returnable.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Eaton - Electronics Division
Win Source Part Number: 1329568-DR1050-221-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.413" L x 0.406" W (10.50mm x 10.30mm)
Inductance: 220 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 472mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 513-1424-2,DR1050221
Current - Saturation (Isat): 980mA
RoHS Status: ROHS3 Compliant
INDUCTOR, SHIELDED, 220UH, 980MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Shielde
DigiKey | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 513-1424-2-ND | 7700851 | DR1050-221-R | 1329568-DR1050-221-R | 20M1080 |
Product Name | Fixed Inductors | Power Inductor | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 220Uh, 980Ma, Smd, Full Reel; Inductance Eaton Coiltronics | |
Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
Inductance Tolerance | 30 (+/- %) | -30 to 30 (+/- %) | |||
DCR | 0.4720 ohms | 0.4720 ohms | 0.4720 ohms | ||
Rated DC Current | 980 milliamps | 980 milliamps | 1000 milliamps | 1000 milliamps | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |